Weidmuller Controllers - Cable Assemblies 7940114777

Description
Interface Cable Assembly Allen-Bradley® CompactLogix Series 16.40' (5.00m)
Description
Interface Cable Assembly Allen-Bradley® CompactLogix Series 16.40' (5.00m)
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-CMLX-SD15-V5-5M is a pre-assembled cable designed for electrical and logical connections between PLCs and their interfaces, specifically compatible with Rockwell CompactLogix systems. It features a 15-pole SubD connector and is constructed with a multi-pole LIYY or LY YCY shielded cable, available in a wire cross-section of 0.25 mm². The cable length is 5 meters, with an outer diameter of 8.7 ± 1 mm. This cable operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The cable has been tested for continuity and isolation, ensuring reliable performance.

Datasheet Summary
Powered by GS/AI

The PAC-CMLX-SD15-V5-5M is a pre-assembled cable designed for electrical and logical connections between PLCs and their interfaces, specifically compatible with Rockwell CompactLogix systems. It features a 15-pole SubD connector and is constructed with a multi-pole LIYY or LY YCY shielded cable, available in a wire cross-section of 0.25 mm². The cable length is 5 meters, with an outer diameter of 8.7 ± 1 mm. This cable operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The cable has been tested for continuity and isolation, ensuring reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7940114777 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114777
Controllers - Cable Assemblies 7940114777
Interface Cable Assembly Allen-Bradley® CompactLogix Series 16.40' (5.00m)

Interface Cable Assembly Allen-Bradley® CompactLogix Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7940114777 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114777
Controllers - Cable Assemblies 7940114777
Interface Cable Assembly Allen-Bradley® CompactLogix Series 16.40' (5.00m)

Interface Cable Assembly Allen-Bradley® CompactLogix Series 16.40' (5.00m)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7940114777
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data