Weidmuller Controllers - Cable Assemblies 7940114724

Description
Interface Cable Assembly GE-Fanuc RX3I Series 9.84' (3.00m)
Description
Interface Cable Assembly GE-Fanuc RX3I Series 9.84' (3.00m)
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-RX3i-SD25-V0-3M is a pre-assembled cable assembly designed for use with GE-Fanuc RX3I series PLCs. It features a 25-pole SubD connector on the PLC side and is constructed with a shielded multi-pole LIYY or LY YCY cable, available in a wire cross-section of 0.25 mm². The cable length is 3 meters, with an outer diameter of approximately 10.15 mm. This cable assembly operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path, and a total current capacity of 3 A. The assembly has been tested for continuity and isolation to ensure reliable performance.

Datasheet Summary
Powered by GS/AI

The PAC-RX3i-SD25-V0-3M is a pre-assembled cable assembly designed for use with GE-Fanuc RX3I series PLCs. It features a 25-pole SubD connector on the PLC side and is constructed with a shielded multi-pole LIYY or LY YCY cable, available in a wire cross-section of 0.25 mm². The cable length is 3 meters, with an outer diameter of approximately 10.15 mm. This cable assembly operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path, and a total current capacity of 3 A. The assembly has been tested for continuity and isolation to ensure reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7940114724 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114724
Controllers - Cable Assemblies 7940114724
Interface Cable Assembly GE-Fanuc RX3I Series 9.84' (3.00m)

Interface Cable Assembly GE-Fanuc RX3I Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7940114724 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114724
Controllers - Cable Assemblies 7940114724
Interface Cable Assembly GE-Fanuc RX3I Series 9.84' (3.00m)

Interface Cable Assembly GE-Fanuc RX3I Series 9.84' (3.00m)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7940114724
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details