The PAC-CTLX-SD25-V1-3M is a pre-assembled cable assembly designed for use with Allen-Bradley ControlLogix PLC systems. It features a 25-pole SubD connector on the PLC side, ensuring compatibility with Rockwell Control Logix 1756-TBCH interfaces. The cable is constructed from shielded LIYCY material with a cross-section of 0.25 mm² and has a length of 3 meters. This cable assembly operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path, totaling a maximum current of 3 A. The cable has been tested for continuity and isolation, ensuring reliable performance in its intended applications.
Interface Cable Assembly Allen-Bradley® ControlLogix Series 9.84' (3.00m)
Interface Cable Assembly Allen-Bradley® ControlLogix Series 9.84' (3.00m)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 7940114697 |
| Product Name | Controllers - Cable Assemblies |
| Application | Instrumentation and Control; Interface |