The PAC-CMLX-RV24-V2-3M is a pre-assembled cable designed for electrical and logical connections between PLCs and their interfaces. It features a 3-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a wire cross-section of 0.25 mm². The cable is equipped with a 24-pole WEIDMUELLER RSV male connector on the interface side and is compatible with the ROCKWELL COMPACT LOGIX 1769-RTBN 18P connector on the PLC side. This cable assembly is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 250 V for both DC and AC applications, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The cable's resistance is ,â§ 80 mΩ/m, and it can withstand a high voltage test of 1 KV for 1 second.
Interface Cable Assembly Allen-Bradley® CompactLogix Series 9.84' (3.00m)
Interface Cable Assembly Allen-Bradley® CompactLogix Series 9.84' (3.00m)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 7940114691 |
| Product Name | Controllers - Cable Assemblies |
| Application | Instrumentation and Control; Interface |