Weidmuller Cable Assemblies 7940114668

Description
Interface Cable Assembly Omron CJ1W Series 6.56' (2.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Omron CJ1W Series 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 281-7940114668-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
281-7940114668-ND
Cable Assemblies 281-7940114668-ND
Interface Cable Assembly Omron CJ1W Series 6.56' (2.00m)

Interface Cable Assembly Omron CJ1W Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7940114668 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114668
Controllers - Cable Assemblies 7940114668
Interface Cable Assembly Omron CJ1W Series 6.56' (2.00m)

Interface Cable Assembly Omron CJ1W Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7940114668 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114668
Controllers - Cable Assemblies 7940114668
Interface Cable Assembly Omron CJ1W Series 6.56' (2.00m)

Interface Cable Assembly Omron CJ1W Series 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 281-7940114668-ND 7940114668
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1084305-1 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.2953 ft (0.8999 dm)
Rated Temperature -40 to 125 C (-40 to 257 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details