The PAC-M340-SD15-V2-2M is a pre-assembled cable designed for electrical and logical connections between PLCs and their interfaces. It features a 2-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm². The cable is equipped with SubD or RSV connectors for interface connectivity and is compatible with Schneider Electric's Modicon M340 series. This cable assembly operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The cable has been tested for continuity and isolation to ensure reliable performance. The outer diameter of the cable is approximately 8.7 mm, and it includes a 15-pole connector on the PLC side.
Interface Cable Assembly Schneider Electric Modicon M340 Series 6.56' (2.00m)
Interface Cable Assembly Schneider Electric Modicon M340 Series 6.56' (2.00m)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 7940114663 |
| Product Name | Controllers - Cable Assemblies |
| Application | Instrumentation and Control; Interface |