Weidmuller Controllers - Cable Assemblies 7940114652

Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)
Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7940114652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114652
Controllers - Cable Assemblies 7940114652
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Buy Now
Controllers - Cable Assemblies - 7940114652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114652
Controllers - Cable Assemblies 7940114652
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7940114652
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details