Weidmuller Rsm32F 24Vdc O/p Module Weidmuller 7940033063

Description
RSM32F 24VDC O/P Module
Description
RSM32F 24VDC O/P Module

Suppliers

Company
Product
Description
Supplier Links
Rsm32F 24Vdc O/p Module Weidmuller - 62W3691 - Newark, An Avnet Company
Chicago, IL, United States
Rsm32F 24Vdc O/p Module Weidmuller
62W3691
Rsm32F 24Vdc O/p Module Weidmuller 62W3691
RSM32F 24VDC O/P Module

RSM32F 24VDC O/P Module

Supplier's Site
Interface Modules - 7940033063 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
7940033063
Interface Modules 7940033063
TBY-C3-RI32 ADV 151/161 24VDC

TBY-C3-RI32 ADV 151/161 24VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 62W3691 7940033063
Product Name Rsm32F 24Vdc O/p Module Weidmuller Interface Modules
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-M12AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NAA1N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details