Weidmuller Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller 7940022562

Description
TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:500V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:500V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller - 65T5245 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller
65T5245
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller 65T5245
TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:500V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:500V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 65T5245
Product Name Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller
North American 30 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7784-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile, Screw not Included
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2217.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details