Weidmuller Meters 7940015595

Description
Frequency Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Frequency Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 7940015595-ND - DigiKey
Thief River Falls, MN, United States
Frequency Meter LED - Red Characters Display Panel Mount

Frequency Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - 7940015595 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
7940015595
Panel Meters 7940015595
Frequency Meter LED - Red Characters Display Panel Mount

Frequency Meter LED - Red Characters Display Panel Mount

Buy Now
Panel Meters - 7940015595 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
7940015595
Panel Meters 7940015595
Frequency Meter LED - Red Characters Display Panel Mount

Frequency Meter LED - Red Characters Display Panel Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 7940015595-ND 7940015595
Product Name Meters Panel Meters
Display Technology LED
Display Colors Red
Frequency Range 0.0 to 9999 Hz
Input Type Frequency
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meter for 6 Digit Digital Stopwatch and Timer - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 7967073 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Current; DC Current; Current
Width 91.5 mm (3.6 inch)
View Details