CONN BARRIER STRIP 2CIRCUIT
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 4895161 | 7906220000 | 7906220000-ND |
| Product Name | Standard Terminal Blocks | MK 6/2/E, KRG, ATEX R50 | Terminal Blocks - Barrier Blocks |
| Mounting Options | Screw | Terminal Strip; Chassis, Panel | |
| Termination Options | Screw Clamp; Screw | ||
| Approvals | RoHS Compliant | RoHS Compliant | |
| Body Material | Melamine | ||
| Operating Temperature | -60 to 130 C (-76 to 266 F) |