Weidmuller Terminal Blocks - Barrier Blocks 7906040000

Description
CONN BARRIER STRIP 2CIRCUIT
Request a Quote Datasheet
Description
CONN BARRIER STRIP 2CIRCUIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 281-4952-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
281-4952-ND
Terminal Blocks - Barrier Blocks 281-4952-ND
CONN BARRIER STRIP 2CIRCUIT

CONN BARRIER STRIP 2CIRCUIT

Buy Now Datasheet
Terminal Strip, 2Pos, 32A, 22-12Awg; No. Of Rows Weidmuller - 62K1164 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Strip, 2Pos, 32A, 22-12Awg; No. Of Rows Weidmuller
62K1164
Terminal Strip, 2Pos, 32A, 22-12Awg; No. Of Rows Weidmuller 62K1164
TERMINAL STRIP, 2POS, 32A, 22-12AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:32A; Rated Voltage:400V; Product Range:BK Series RoHS Compliant: Yes

TERMINAL STRIP, 2POS, 32A, 22-12AWG; No. of Rows:2 Row; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:32A; Rated Voltage:400V; Product Range:BK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4952-ND 62K1164
Product Name Terminal Blocks - Barrier Blocks Terminal Strip, 2Pos, 32A, 22-12Awg; No. Of Rows Weidmuller
Mounting Options Terminal Strip; Chassis, Panel Terminal Strip
Approvals RoHS Compliant
Operating Temperature -60 to 130 C (-76 to 266 F)
Terminal Block Type Barrier Block
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIFXX007 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2001-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers