Weidmuller Terminal Blocks - Din Rail, Channel 7904280000

Description
CONN TERM BLK GROUND 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3671-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3671-ND
Terminal Blocks - Din Rail, Channel 281-3671-ND
CONN TERM BLK GROUND 10-26AWG

CONN TERM BLK GROUND 10-26AWG

Buy Now Datasheet
Terminal Block, Din Rail, 4Pos, 10Awg; No. Of Positions Weidmuller - 62K1111 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 10Awg; No. Of Positions Weidmuller
62K1111
Terminal Block, Din Rail, 4Pos, 10Awg; No. Of Positions Weidmuller 62K1111
TERMINAL BLOCK, DIN RAIL, 4POS, 10AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 10AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3671-ND 62K1111
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 4Pos, 10Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Pluggable Terminal Blocks - CIMXX0P6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Polarized
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
DIN Rail Terminal Blocks - 2787717 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 12 AWG
View Details
2 suppliers