Weidmuller DIN Rail Terminal Blocks 7904170000

Description
Weidmüller 7904170000 PE Terminal
Request a Quote Datasheet
Description
Weidmüller 7904170000 PE Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8263091 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8263091
DIN Rail Terminal Blocks 8263091
Weidmüller 7904170000 PE Terminal

Weidmüller 7904170000 PE Terminal

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3756-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3756-ND
Terminal Blocks - Din Rail, Channel 281-3756-ND
CONN TERM BLK GROUND 10-26AWG

CONN TERM BLK GROUND 10-26AWG

Buy Now Datasheet
Din Rail Terminal Block, 3Pos, 10Awg; No. Of Positions Weidmuller - 73J8931 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 3Pos, 10Awg; No. Of Positions Weidmuller
73J8931
Din Rail Terminal Block, 3Pos, 10Awg; No. Of Positions Weidmuller 73J8931
DIN RAIL TERMINAL BLOCK, 3POS, 10AWG; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 3POS, 10AWG; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8263091 281-3756-ND 73J8931
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 3Pos, 10Awg; No. Of Positions Weidmuller
Termination Options Clamp Spring Clamp
Approvals RoHS Compliant RoHS Compliant
Contacts Pitch 6.10 mm (0.24 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - FTB-700-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
Sensor terminal block - 2000-5417 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers