RELAY GEN PURPOSE SPDT 6A 24V
RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:MC5R Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Coil Current:7mARoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | 7901620000 | 96B3995 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Weidmuller |
| Poles | Single Pole (SP) | Single Pole (SP) |