Weidmuller Cable Assemblies 7789793050

Description
Interface Cable Assembly Omron CJ1W Series 16.40' (5.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Omron CJ1W Series 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789793050-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789793050-ND
Cable Assemblies 7789793050-ND
Interface Cable Assembly Omron CJ1W Series 16.40' (5.00m)

Interface Cable Assembly Omron CJ1W Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789793050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789793050
Controllers - Cable Assemblies 7789793050
Interface Cable Assembly Omron CJ1W Series 16.40' (5.00m)

Interface Cable Assembly Omron CJ1W Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789793050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789793050
Controllers - Cable Assemblies 7789793050
Interface Cable Assembly Omron CJ1W Series 16.40' (5.00m)

Interface Cable Assembly Omron CJ1W Series 16.40' (5.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789793050-ND 7789793050
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2.5 ft (7.62 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details