Weidmuller Cable Assemblies 7789729050

Description
PAC-S300-HE20-V10-5M
Request a Quote Datasheet
Description
PAC-S300-HE20-V10-5M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 281-7789729050-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
281-7789729050-ND
Cable Assemblies 281-7789729050-ND
PAC-S300-HE20-V10-5M

PAC-S300-HE20-V10-5M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-7789729050-ND
Product Name Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1W15-E-7-Q7-LE6 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q411-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type SEV 1011, 3 pos
View Details
3 suppliers