Weidmuller Cable Assemblies 7789641010

Description
Interface Cable Assembly Siemens Simatic® S800 Series 3.28' (1.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® S800 Series 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789641010-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789641010-ND
Cable Assemblies 7789641010-ND
Interface Cable Assembly Siemens Simatic® S800 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S800 Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789641010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789641010
Controllers - Cable Assemblies 7789641010
Interface Cable Assembly Siemens Simatic® S800 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S800 Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789641010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789641010
Controllers - Cable Assemblies 7789641010
Interface Cable Assembly Siemens Simatic® S800 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S800 Series 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789641010-ND 7789641010
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
VNA Cable, 67.0 GHz, 24.0″ - VNAX-2FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details