Weidmuller Cable Assemblies 7789629010

Description
Interface Cable Assembly Schneider Electric Modicon M340 Series 3.28' (1.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Schneider Electric Modicon M340 Series 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789629010-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789629010-ND
Cable Assemblies 7789629010-ND
Interface Cable Assembly Schneider Electric Modicon M340 Series 3.28' (1.00m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789629010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789629010
Controllers - Cable Assemblies 7789629010
Interface Cable Assembly Schneider Electric Modicon M340 Series 3.28' (1.00m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789629010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789629010
Controllers - Cable Assemblies 7789629010
Interface Cable Assembly Schneider Electric Modicon M340 Series 3.28' (1.00m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789629010-ND 7789629010
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SF-24-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details