Weidmuller Cable Assemblies 7789609050

Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789609050-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789609050-ND
Cable Assemblies 7789609050-ND
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789609050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789609050
Controllers - Cable Assemblies 7789609050
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Buy Now
Controllers - Cable Assemblies - 7789609050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789609050
Controllers - Cable Assemblies 7789609050
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789609050-ND 7789609050
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Precision Test Cable, 18.0 GHz, 50.0 ft. (15.24m) - CBL-50FT-SMSM+ - Mini-Circuits
Specs
Cable Length 50 ft (152 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details