Weidmuller Cable Assemblies 7789604060

Description
PAC-S300-SD37-V3-6M
Request a Quote Datasheet
Description
PAC-S300-SD37-V3-6M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 281-7789604060-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
281-7789604060-ND
Cable Assemblies 281-7789604060-ND
PAC-S300-SD37-V3-6M

PAC-S300-SD37-V3-6M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-7789604060-ND
Product Name Cable Assemblies
Cable Length 19.69 ft (60.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details