Weidmuller Cable Assemblies 7789387030

Description
Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)
Request a Quote
Description
Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-M340-HE20-V0-3M is a pre-assembled cable assembly designed for establishing electrical and logical connections between PLCs and their interfaces. It features a manufacturer's PLC connector and utilizes a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm². The cable length is 3 meters, and it includes a flat cable connector for interface connection. This product is tested for continuity and insulation to ensure reliable functionality. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The assembly has a net weight of 762 kg and is rated for a maximum voltage of 60 Vdc and 25 Vac, with a permissible current strength of 1 A per path and a total current capacity of 3 A. The outer diameter of the cable is approximately 8.6 mm. The PAC-M340-HE20-V0-3M is suitable for applications requiring robust and reliable PLC connectivity, making it a viable option for engineers looking for dependable cable assemblies in their projects.

Datasheet Summary
Powered by GS/AI

The PAC-M340-HE20-V0-3M is a pre-assembled cable assembly designed for establishing electrical and logical connections between PLCs and their interfaces. It features a manufacturer's PLC connector and utilizes a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm². The cable length is 3 meters, and it includes a flat cable connector for interface connection. This product is tested for continuity and insulation to ensure reliable functionality. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The assembly has a net weight of 762 kg and is rated for a maximum voltage of 60 Vdc and 25 Vac, with a permissible current strength of 1 A per path and a total current capacity of 3 A. The outer diameter of the cable is approximately 8.6 mm. The PAC-M340-HE20-V0-3M is suitable for applications requiring robust and reliable PLC connectivity, making it a viable option for engineers looking for dependable cable assemblies in their projects.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789387030-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789387030-ND
Cable Assemblies 7789387030-ND
Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789387030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789387030
Controllers - Cable Assemblies 7789387030
Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789387030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789387030
Controllers - Cable Assemblies 7789387030
Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789387030-ND 7789387030
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details