Weidmuller Cable Assemblies 7789386030

Description
Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789386030-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789386030-ND
Cable Assemblies 7789386030-ND
Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789386030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789386030
Controllers - Cable Assemblies 7789386030
Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789386030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789386030
Controllers - Cable Assemblies 7789386030
Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789386030-ND 7789386030
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details