The PAC-TWDO-HE20-V1-5M is a pre-assembled cable assembly designed for connecting PLCs to their interfaces. It features a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm² and a length of 5 meters. The assembly includes connectors on both the PLC side and the interface side, specifically a 26-pole connector and two 20-pole connectors. This product is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The cable supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The outer diameter of the cable is approximately 8.6 mm. The PAC-TWDO-HE20-V1-5M is suitable for applications requiring robust electrical connections in industrial environments.
Interface Cable Assembly Schneider Electric Twido Series 16.40' (5.00m)
Interface Cable Assembly Schneider Electric Twido Series 16.40' (5.00m)
Interface Cable Assembly Schneider Electric Twido Series 16.40' (5.00m)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 7789327050-ND | 7789327050 |
| Product Name | Cable Assemblies | Controllers - Cable Assemblies |
| Cable Length | 16.4 ft (49.99 dm) | 16.4 ft (49.99 dm) |