Weidmuller Cable Assemblies 7789327030

Description
Interface Cable Assembly Schneider Electric Twido Series 9.84' (3.00m)
Request a Quote
Description
Interface Cable Assembly Schneider Electric Twido Series 9.84' (3.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-TWDO-HE20-V1-3M is a pre-assembled cable assembly designed for connecting PLCs to their interfaces. It features a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm² and a length of 3 meters. The assembly includes connectors on both the PLC side and the interface side, specifically a 26-pole connector and two 20-pole connectors. This cable assembly is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The outer diameter of the cable is approximately 8.6 mm. With a net weight of 648 g, this product is suitable for various applications requiring robust electrical connections in automation systems.

Datasheet Summary
Powered by GS/AI

The PAC-TWDO-HE20-V1-3M is a pre-assembled cable assembly designed for connecting PLCs to their interfaces. It features a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm² and a length of 3 meters. The assembly includes connectors on both the PLC side and the interface side, specifically a 26-pole connector and two 20-pole connectors. This cable assembly is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The outer diameter of the cable is approximately 8.6 mm. With a net weight of 648 g, this product is suitable for various applications requiring robust electrical connections in automation systems.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789327030-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789327030-ND
Cable Assemblies 7789327030-ND
Interface Cable Assembly Schneider Electric Twido Series 9.84' (3.00m)

Interface Cable Assembly Schneider Electric Twido Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789327030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789327030
Controllers - Cable Assemblies 7789327030
Interface Cable Assembly Schneider Electric Twido Series 9.84' (3.00m)

Interface Cable Assembly Schneider Electric Twido Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789327030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789327030
Controllers - Cable Assemblies 7789327030
Interface Cable Assembly Schneider Electric Twido Series 9.84' (3.00m)

Interface Cable Assembly Schneider Electric Twido Series 9.84' (3.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789327030-ND 7789327030
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details