The PAC-PREM-SD25-V1-3M is a pre-assembled cable designed for electrical and logical connections between PLCs and their interfaces. It features a 3-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm². The cable is equipped with SubD or RSV connectors for interface connectivity and is compatible with Schneider TSX BLY 01 20P connectors. This product has been tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The cable supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path, totaling a maximum of 3 A. The outer diameter of the cable is approximately 10.15 mm, and it has a net weight of 694 g.
Interface Cable Assembly Schneider Electric Modicon Premium Series 9.84' (3.00m)
Interface Cable Assembly Schneider Electric Modicon Premium Series 9.84' (3.00m)
Interface Cable Assembly Schneider Electric Modicon Premium Series 9.84' (3.00m)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 7789319030-ND | 7789319030 |
| Product Name | Cable Assemblies | Controllers - Cable Assemblies |
| Cable Length | 9.84 ft (29.99 dm) | 9.84 ft (29.99 dm) |