Weidmuller Cable Assemblies 7789317020

Description
Interface Cable Assembly Schneider Electric Modicon Premium Series 6.56' (2.00m)
Request a Quote
Description
Interface Cable Assembly Schneider Electric Modicon Premium Series 6.56' (2.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-PREM-RV12-V0-2M is a pre-assembled cable designed for electrical and logical connections between PLCs and their interfaces. It features a 2-meter length and is constructed with a multi-pole LIYY or LY YCY shielded cable, with a wire cross-section of 0.25 mm². The cable includes connectors compatible with Schneider PLCs and Weidmvºller RSV interfaces, specifically a 20-pole male connector. This cable assembly is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 250 V for both AC and DC applications, with a maximum current capacity of 3 A. The cable's outer diameter is approximately 8.6 mm, and it has a net weight of 317 g.

Datasheet Summary
Powered by GS/AI

The PAC-PREM-RV12-V0-2M is a pre-assembled cable designed for electrical and logical connections between PLCs and their interfaces. It features a 2-meter length and is constructed with a multi-pole LIYY or LY YCY shielded cable, with a wire cross-section of 0.25 mm². The cable includes connectors compatible with Schneider PLCs and Weidmvºller RSV interfaces, specifically a 20-pole male connector. This cable assembly is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 250 V for both AC and DC applications, with a maximum current capacity of 3 A. The cable's outer diameter is approximately 8.6 mm, and it has a net weight of 317 g.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789317020-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789317020-ND
Cable Assemblies 7789317020-ND
Interface Cable Assembly Schneider Electric Modicon Premium Series 6.56' (2.00m)

Interface Cable Assembly Schneider Electric Modicon Premium Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789317020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789317020
Controllers - Cable Assemblies 7789317020
Interface Cable Assembly Schneider Electric Modicon Premium Series 6.56' (2.00m)

Interface Cable Assembly Schneider Electric Modicon Premium Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789317020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789317020
Controllers - Cable Assemblies 7789317020
Interface Cable Assembly Schneider Electric Modicon Premium Series 6.56' (2.00m)

Interface Cable Assembly Schneider Electric Modicon Premium Series 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789317020-ND 7789317020
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1024-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details