Weidmuller Controllers - Cable Assemblies 7789303020

Description
Interface Cable Assembly Schneider Electric Micro Series 6.56' (2.00m)
Datasheet
Description
Interface Cable Assembly Schneider Electric Micro Series 6.56' (2.00m)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7789303020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789303020
Controllers - Cable Assemblies 7789303020
Interface Cable Assembly Schneider Electric Micro Series 6.56' (2.00m)

Interface Cable Assembly Schneider Electric Micro Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789303020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789303020
Controllers - Cable Assemblies 7789303020
Interface Cable Assembly Schneider Electric Micro Series 6.56' (2.00m)

Interface Cable Assembly Schneider Electric Micro Series 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7789303020
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
ZK2000-6600-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
VNA Cable, 67.0 GHz, 24.0″ - VNAX-2FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details