Weidmuller Cable Assemblies 7789291020

Description
Interface Cable Assembly Siemens Simatic® S7 400 Series 6.56' (2.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® S7 400 Series 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789291020-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789291020-ND
Cable Assemblies 7789291020-ND
Interface Cable Assembly Siemens Simatic® S7 400 Series 6.56' (2.00m)

Interface Cable Assembly Siemens Simatic® S7 400 Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789291020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789291020
Controllers - Cable Assemblies 7789291020
Interface Cable Assembly Siemens Simatic® S7 400 Series 6.56' (2.00m)

Interface Cable Assembly Siemens Simatic® S7 400 Series 6.56' (2.00m)

Buy Now
Controllers - Cable Assemblies - 7789291020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789291020
Controllers - Cable Assemblies 7789291020
Interface Cable Assembly Siemens Simatic® S7 400 Series 6.56' (2.00m)

Interface Cable Assembly Siemens Simatic® S7 400 Series 6.56' (2.00m)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789291020-ND 7789291020
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Cable Assembly - 493-11531931 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details