Weidmuller Cable Assemblies 7789284015

Description
Interface Cable Assembly Siemens Simatic® S7 400 Series 4.92' (1.50m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® S7 400 Series 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789284015-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789284015-ND
Cable Assemblies 7789284015-ND
Interface Cable Assembly Siemens Simatic® S7 400 Series 4.92' (1.50m)

Interface Cable Assembly Siemens Simatic® S7 400 Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789284015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789284015
Controllers - Cable Assemblies 7789284015
Interface Cable Assembly Siemens Simatic® S7 400 Series 4.92' (1.50m)

Interface Cable Assembly Siemens Simatic® S7 400 Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789284015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789284015
Controllers - Cable Assemblies 7789284015
Interface Cable Assembly Siemens Simatic® S7 400 Series 4.92' (1.50m)

Interface Cable Assembly Siemens Simatic® S7 400 Series 4.92' (1.50m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789284015-ND 7789284015
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 062149-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
VNA Cable, 40.0 GHz, 24.0″ - VNAX-2FT-KMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details