Weidmuller Cable Assemblies 7789276020

Description
Interface Cable Assembly Siemens Simatic® S7 400 Series 6.56' (2.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® S7 400 Series 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789276020-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789276020-ND
Cable Assemblies 7789276020-ND
Interface Cable Assembly Siemens Simatic® S7 400 Series 6.56' (2.00m)

Interface Cable Assembly Siemens Simatic® S7 400 Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789276020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789276020
Controllers - Cable Assemblies 7789276020
Interface Cable Assembly Siemens Simatic® S7 400 Series 6.56' (2.00m)

Interface Cable Assembly Siemens Simatic® S7 400 Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789276020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789276020
Controllers - Cable Assemblies 7789276020
Interface Cable Assembly Siemens Simatic® S7 400 Series 6.56' (2.00m)

Interface Cable Assembly Siemens Simatic® S7 400 Series 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789276020-ND 7789276020
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details