Weidmuller Cable Assemblies 7789261040

Description
PAC-PREM-SD25-V0-4M
Request a Quote Datasheet
Description
PAC-PREM-SD25-V0-4M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 281-7789261040-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
281-7789261040-ND
Cable Assemblies 281-7789261040-ND
PAC-PREM-SD25-V0-4M

PAC-PREM-SD25-V0-4M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-7789261040-ND
Product Name Cable Assemblies
Cable Length 13.12 ft (39.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
VNA Cable, 40.0 GHz, 24.0″ - VNAX-2FT-KMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details