Weidmuller Controllers - Cable Assemblies 7789239050

Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)
Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-S300-HE20-V6-5M is a pre-assembled cable assembly designed for connecting PLCs to their interfaces, specifically compatible with Siemens S7-300 series. It features a 5-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a wire cross-section of 0.25 mm². The assembly includes SubD or RSV connectors for interface connection and is tested for continuity and isolation to ensure reliable functionality. This cable operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It has a net weight of 559 grams and an outer diameter of approximately 8.6 mm. The rated voltage is up to 60 Vdc and 25 Vac, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The cable is constructed from PVC material and has a resistance of less than 80 mΩ/m. It is also rated for a high voltage test of 1 KV for 1 second.

Datasheet Summary
Powered by GS/AI

The PAC-S300-HE20-V6-5M is a pre-assembled cable assembly designed for connecting PLCs to their interfaces, specifically compatible with Siemens S7-300 series. It features a 5-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a wire cross-section of 0.25 mm². The assembly includes SubD or RSV connectors for interface connection and is tested for continuity and isolation to ensure reliable functionality. This cable operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It has a net weight of 559 grams and an outer diameter of approximately 8.6 mm. The rated voltage is up to 60 Vdc and 25 Vac, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The cable is constructed from PVC material and has a resistance of less than 80 mΩ/m. It is also rated for a high voltage test of 1 KV for 1 second.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7789239050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789239050
Controllers - Cable Assemblies 7789239050
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789239050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789239050
Controllers - Cable Assemblies 7789239050
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7789239050
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details