Weidmuller Cable Assemblies 7789239025

Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 8.20' (2.50m)
Request a Quote
Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 8.20' (2.50m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-S300-HE20-V6-2M5 is a pre-assembled cable assembly designed for use with Siemens S7-300 PLC systems. It features a 20-pole connection and is constructed with a shielded LIYY cable, available in a wire cross-section of 0.25 mm². The cable length is 2.5 meters, and it has an outer diameter of 8.6 mm. This product operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The cable is tested for continuity and isolation to ensure reliable performance. The assembly includes SubD or RSV connectors for easy interface connection, making it suitable for various applications requiring robust electrical connections.

Datasheet Summary
Powered by GS/AI

The PAC-S300-HE20-V6-2M5 is a pre-assembled cable assembly designed for use with Siemens S7-300 PLC systems. It features a 20-pole connection and is constructed with a shielded LIYY cable, available in a wire cross-section of 0.25 mm². The cable length is 2.5 meters, and it has an outer diameter of 8.6 mm. This product operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The cable is tested for continuity and isolation to ensure reliable performance. The assembly includes SubD or RSV connectors for easy interface connection, making it suitable for various applications requiring robust electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789239025-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789239025-ND
Cable Assemblies 7789239025-ND
Interface Cable Assembly Siemens Simatic® S7-300 Series 8.20' (2.50m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 8.20' (2.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789239025 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789239025
Controllers - Cable Assemblies 7789239025
Interface Cable Assembly Siemens Simatic® S7-300 Series 8.20' (2.50m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 8.20' (2.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789239025 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789239025
Controllers - Cable Assemblies 7789239025
Interface Cable Assembly Siemens Simatic® S7-300 Series 8.20' (2.50m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 8.20' (2.50m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789239025-ND 7789239025
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 8.2 ft (24.99 dm) 8.2 ft (24.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male Coaxial Test Cable, RG59/U - 7426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details