Weidmuller Cable Assemblies 7789236020

Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789236020-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789236020-ND
Cable Assemblies 7789236020-ND
Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789236020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789236020
Controllers - Cable Assemblies 7789236020
Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789236020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789236020
Controllers - Cable Assemblies 7789236020
Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789236020-ND 7789236020
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details