Weidmuller Cable Assemblies 7789236015

Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789236015-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789236015-ND
Cable Assemblies 7789236015-ND
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Buy Now Datasheet
Industrial Automation and Controls - Controllers - Cable Assemblies - 1339847-7789236015 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Controllers - Cable Assemblies
1339847-7789236015
Industrial Automation and Controls - Controllers - Cable Assemblies 1339847-7789236015
Win Source Part Number: 1339847-7789236015 Category: Industrial Automation and Controls - Controllers - Cable Assemblies Number of Positions: 20 Package: Bulk Specifications: Interface Length: 4.92' (1.50m) For Use With/Related Products: Siemens Simatic® S7-300 Series Standard Package: 1 Process Side Connection: Rectangular Connector Control Side Connection: Controller Specific Connector ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Weidmüller Approval Agency: cULus, UL RoHS Status: RoHS non-compliant

Win Source Part Number: 1339847-7789236015
Category: Industrial Automation and Controls - Controllers - Cable Assemblies
Number of Positions: 20
Package: Bulk
Specifications: Interface
Length: 4.92' (1.50m)
For Use With/Related Products: Siemens Simatic® S7-300 Series
Standard Package: 1
Process Side Connection: Rectangular Connector
Control Side Connection: Controller Specific Connector
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Weidmüller
Approval Agency: cULus, UL
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Controllers - Cable Assemblies - 7789236015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789236015
Controllers - Cable Assemblies 7789236015
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789236015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789236015
Controllers - Cable Assemblies 7789236015
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7789236015-ND 1339847-7789236015 7789236015
Product Name Cable Assemblies Industrial Automation and Controls - Controllers - Cable Assemblies Controllers - Cable Assemblies
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details