The PAC-S300-SD37-V2-1M cable assembly from Quarktwin Technology Ltd. is designed for use with Siemens S7-300 PLC systems. It features a pre-assembled configuration with a 1-meter length and a 37-pole SubD female connector. The cable is constructed from shielded LIYCY material with a wire cross-section of 0.25 mm², ensuring reliable electrical connections. This product operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 VDC and 25 VAC, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The cable has been tested for continuity and isolation, confirming its functionality for PLC interface connections. Engineers considering this product should note its compliance with relevant electrical standards and its suitability for various industrial applications.
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 7789231010-ND | 7789231010 |
| Product Name | Cable Assemblies | Controllers - Cable Assemblies |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) |