Weidmuller Cable Assemblies 7789230010

Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789230010-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789230010-ND
Cable Assemblies 7789230010-ND
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789230010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789230010
Controllers - Cable Assemblies 7789230010
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Buy Now
Controllers - Cable Assemblies - 7789230010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789230010
Controllers - Cable Assemblies 7789230010
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789230010-ND 7789230010
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details