Weidmuller Industrial Automation and Controls - Controllers - Cable Assemblies 7789229030

Description
Win Source Part Number: 1339843-7789229030 Category: Industrial Automation and Controls - Controllers - Cable Assemblies Number of Positions: 25 Package: Bulk Specifications: Interface Length: 9.84' (3.00m) For Use With/Related Products: Siemens Simatic® S7-300 Series Standard Package: 1 Process Side Connection: D-Sub Connector Control Side Connection: Controller Specific Connector ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Weidmüller Approval Agency: cULus, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1339843-7789229030 Category: Industrial Automation and Controls - Controllers - Cable Assemblies Number of Positions: 25 Package: Bulk Specifications: Interface Length: 9.84' (3.00m) For Use With/Related Products: Siemens Simatic® S7-300 Series Standard Package: 1 Process Side Connection: D-Sub Connector Control Side Connection: Controller Specific Connector ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Weidmüller Approval Agency: cULus, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Controllers - Cable Assemblies - 1339843-7789229030 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Controllers - Cable Assemblies
1339843-7789229030
Industrial Automation and Controls - Controllers - Cable Assemblies 1339843-7789229030
Win Source Part Number: 1339843-7789229030 Category: Industrial Automation and Controls - Controllers - Cable Assemblies Number of Positions: 25 Package: Bulk Specifications: Interface Length: 9.84' (3.00m) For Use With/Related Products: Siemens Simatic® S7-300 Series Standard Package: 1 Process Side Connection: D-Sub Connector Control Side Connection: Controller Specific Connector ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Weidmüller Approval Agency: cULus, UL

Win Source Part Number: 1339843-7789229030
Category: Industrial Automation and Controls - Controllers - Cable Assemblies
Number of Positions: 25
Package: Bulk
Specifications: Interface
Length: 9.84' (3.00m)
For Use With/Related Products: Siemens Simatic® S7-300 Series
Standard Package: 1
Process Side Connection: D-Sub Connector
Control Side Connection: Controller Specific Connector
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Weidmüller
Approval Agency: cULus, UL

Buy Now Datasheet
Cable Assemblies - 7789229030-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789229030-ND
Cable Assemblies 7789229030-ND
Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789229030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789229030
Controllers - Cable Assemblies 7789229030
Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789229030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789229030
Controllers - Cable Assemblies 7789229030
Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1339843-7789229030 7789229030-ND 7789229030
Product Name Industrial Automation and Controls - Controllers - Cable Assemblies Cable Assemblies Controllers - Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to Alligator and Miniature Alligator - 4059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details