Weidmuller Cable Assemblies 7789226030

Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789226030-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789226030-ND
Cable Assemblies 7789226030-ND
Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789226030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789226030
Controllers - Cable Assemblies 7789226030
Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789226030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789226030
Controllers - Cable Assemblies 7789226030
Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789226030-ND 7789226030
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Twisted Pair Cable - 039621-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details