Weidmuller Cable Assemblies 7789226015

Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789226015-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789226015-ND
Cable Assemblies 7789226015-ND
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789226015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789226015
Controllers - Cable Assemblies 7789226015
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789226015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789226015
Controllers - Cable Assemblies 7789226015
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789226015-ND 7789226015
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-SMSM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details