Weidmuller Cable Assemblies 7789224020

Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789224020-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789224020-ND
Cable Assemblies 7789224020-ND
Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789224020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789224020
Controllers - Cable Assemblies 7789224020
Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789224020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789224020
Controllers - Cable Assemblies 7789224020
Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789224020-ND 7789224020
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details