Weidmuller Cable Assemblies 7789220050

Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789220050-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789220050-ND
Cable Assemblies 7789220050-ND
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789220050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789220050
Controllers - Cable Assemblies 7789220050
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789220050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789220050
Controllers - Cable Assemblies 7789220050
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789220050-ND 7789220050
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.25 ft (3.81 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details