Weidmuller Cable Assemblies 7789215050

Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789215050-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789215050-ND
Cable Assemblies 7789215050-ND
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789215050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789215050
Controllers - Cable Assemblies 7789215050
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789215050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789215050
Controllers - Cable Assemblies 7789215050
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789215050-ND 7789215050
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details