Weidmuller Cable Assemblies 7789214010

Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)
Request a Quote
Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-S300-RV24-V4-1M is a pre-assembled cable assembly designed for connecting PLCs to their interfaces, specifically compatible with Siemens S7300 series. It features a 1-meter length and utilizes a multi-pole LIYY cable with a cross-section of 0.25 mm². The assembly includes 24-pole connectors and is equipped with SubD or RSV connectors for interface connection. This cable assembly is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 250 V for both AC and DC applications, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The outer diameter of the cable is approximately 9.2 mm. Engineers considering this product should note its suitability for applications requiring robust electrical connections in industrial environments.

Datasheet Summary
Powered by GS/AI

The PAC-S300-RV24-V4-1M is a pre-assembled cable assembly designed for connecting PLCs to their interfaces, specifically compatible with Siemens S7300 series. It features a 1-meter length and utilizes a multi-pole LIYY cable with a cross-section of 0.25 mm². The assembly includes 24-pole connectors and is equipped with SubD or RSV connectors for interface connection. This cable assembly is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 250 V for both AC and DC applications, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The outer diameter of the cable is approximately 9.2 mm. Engineers considering this product should note its suitability for applications requiring robust electrical connections in industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789214010-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789214010-ND
Cable Assemblies 7789214010-ND
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789214010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789214010
Controllers - Cable Assemblies 7789214010
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789214010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789214010
Controllers - Cable Assemblies 7789214010
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789214010-ND 7789214010
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XH Macro-Hooks, Twisted Pair Test Cable - 3050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details