Weidmuller Cable Assemblies 7789212015

Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789212015-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789212015-ND
Cable Assemblies 7789212015-ND
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789212015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789212015
Controllers - Cable Assemblies 7789212015
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789212015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789212015
Controllers - Cable Assemblies 7789212015
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789212015-ND 7789212015
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details