Weidmuller Cable Assemblies 7789211050

Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789211050-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789211050-ND
Cable Assemblies 7789211050-ND
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789211050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789211050
Controllers - Cable Assemblies 7789211050
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Buy Now
Controllers - Cable Assemblies - 7789211050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789211050
Controllers - Cable Assemblies 7789211050
Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 16.40' (5.00m)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789211050-ND 7789211050
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Twisted Pair Cable - 094469-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details