Weidmuller Cable Assemblies 7789157020

Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789157020-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789157020-ND
Cable Assemblies 7789157020-ND
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789157020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789157020
Controllers - Cable Assemblies 7789157020
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789157020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789157020
Controllers - Cable Assemblies 7789157020
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789157020-ND 7789157020
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMSM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details