Weidmuller Controllers - Cable Assemblies 7789151020

Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)
Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-CTLX-HE20-V7-2M is a pre-assembled cable assembly designed for use with Rockwell ControlLogix PLC systems. It features a 2-meter length and is constructed with a multi-pole LIYY cable with a wire cross-section of 0.25 mm². The cable includes a 20-pole connector on the PLC side and a connector for the interface, ensuring compatibility with specific PLC interfaces. This cable assembly operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The assembly has been tested for continuity and isolation, ensuring reliable performance in its intended applications.

Datasheet Summary
Powered by GS/AI

The PAC-CTLX-HE20-V7-2M is a pre-assembled cable assembly designed for use with Rockwell ControlLogix PLC systems. It features a 2-meter length and is constructed with a multi-pole LIYY cable with a wire cross-section of 0.25 mm². The cable includes a 20-pole connector on the PLC side and a connector for the interface, ensuring compatibility with specific PLC interfaces. This cable assembly operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The assembly has been tested for continuity and isolation, ensuring reliable performance in its intended applications.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7789151020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789151020
Controllers - Cable Assemblies 7789151020
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789151020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789151020
Controllers - Cable Assemblies 7789151020
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7789151020
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hook and Alligator Clip - 1021 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details