Weidmuller Cable Assemblies 7789119050

Description
Interface Cable Assembly Schneider Electric Modicon Quantum Series 16.40' (5.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Schneider Electric Modicon Quantum Series 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789119050-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789119050-ND
Cable Assemblies 7789119050-ND
Interface Cable Assembly Schneider Electric Modicon Quantum Series 16.40' (5.00m)

Interface Cable Assembly Schneider Electric Modicon Quantum Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789119050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789119050
Controllers - Cable Assemblies 7789119050
Interface Cable Assembly Schneider Electric Modicon Quantum Series 16.40' (5.00m)

Interface Cable Assembly Schneider Electric Modicon Quantum Series 16.40' (5.00m)

Buy Now
Controllers - Cable Assemblies - 7789119050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789119050
Controllers - Cable Assemblies 7789119050
Interface Cable Assembly Schneider Electric Modicon Quantum Series 16.40' (5.00m)

Interface Cable Assembly Schneider Electric Modicon Quantum Series 16.40' (5.00m)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789119050-ND 7789119050
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
ZK2000-2522-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details